Lapp Tannehill 2170232 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Red - TPE OLF2170232

Description
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170232. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170232 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170232. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170232 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
2170232 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Red - TPE - OLF2170232 - Lapp Tannehill
Savage, MN, United States
2170232 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Red - TPE
OLF2170232
2170232 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Red - TPE OLF2170232
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170232. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170232 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170232.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170232 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170232
Product Name 2170232 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Red - TPE
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 008987-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details