Lapp Tannehill 2170230 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Yellow - TPE OLF2170230

Description
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
2170230 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Yellow - TPE - OLF2170230 - Lapp Tannehill
Savage, MN, United States
2170230 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Yellow - TPE
OLF2170230
2170230 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Yellow - TPE OLF2170230
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170230.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170230 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170230
Product Name 2170230 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 16 AWG - Yellow - TPE
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 534075 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details