Lapp Tannehill 2170220 - LAPP UNITRONIC® Bus PB Bus Cable - 22 AWG/1 Pair - Violet - PVC OLF2170220

Description
LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170220. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170220 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170220. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170220 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170220 - LAPP UNITRONIC® Bus PB Bus Cable - 22 AWG/1 Pair - Violet - PVC - OLF2170220 - Lapp Tannehill
Savage, MN, United States
2170220 - LAPP UNITRONIC® Bus PB Bus Cable - 22 AWG/1 Pair - Violet - PVC
OLF2170220
2170220 - LAPP UNITRONIC® Bus PB Bus Cable - 22 AWG/1 Pair - Violet - PVC OLF2170220
LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170220. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170220 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170220.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170220 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170220
Product Name 2170220 - LAPP UNITRONIC® Bus PB Bus Cable - 22 AWG/1 Pair - Violet - PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534122 - RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details