Lapp Tannehill 2170208 - LAPP UNITRONIC® Bus INTERBus Bus Cable - 24 AWG/3 Pair - Violet - Installation Remote Bus (INBC) OLF2170208

Description
LAPP UNITRONIC® BUS INTERBUS guarantees high operation security during data transmission. This shielded and flexible cable is available with a PVC or PUR jacket (INBC). Assembly, welding, and material handling machines; wiring of sensors, actuators, and other network devices. LAPP part number 2170208. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS INTERBUS guarantees high operation security during data transmission. This shielded and flexible cable is available with a PVC or PUR jacket (INBC). Assembly, welding, and material handling machines; wiring of sensors, actuators, and other network devices. LAPP part number 2170208. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170208 - LAPP UNITRONIC® Bus INTERBus Bus Cable - 24 AWG/3 Pair - Violet - Installation Remote Bus (INBC) - OLF2170208 - Lapp Tannehill
Savage, MN, United States
2170208 - LAPP UNITRONIC® Bus INTERBus Bus Cable - 24 AWG/3 Pair - Violet - Installation Remote Bus (INBC)
OLF2170208
2170208 - LAPP UNITRONIC® Bus INTERBus Bus Cable - 24 AWG/3 Pair - Violet - Installation Remote Bus (INBC) OLF2170208
LAPP UNITRONIC® BUS INTERBUS guarantees high operation security during data transmission. This shielded and flexible cable is available with a PVC or PUR jacket (INBC). Assembly, welding, and material handling machines; wiring of sensors, actuators, and other network devices. LAPP part number 2170208. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS INTERBUS guarantees high operation security during data transmission. This shielded and flexible cable is available with a PVC or PUR jacket (INBC). Assembly, welding, and material handling machines; wiring of sensors, actuators, and other network devices. LAPP part number 2170208.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170208
Product Name 2170208 - LAPP UNITRONIC® Bus INTERBus Bus Cable - 24 AWG/3 Pair - Violet - Installation Remote Bus (INBC)
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multiple Conductor Cables - 484-100G1121-3.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair & Multicore Data Cable - 534096 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -29 to 80 C (-20.2 to 176 F)
International 0.2500 mm2
View Details