Lapp Tannehill 201405 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 5 Conductors - Black OLF201405

Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201405. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201405 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC
Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201405. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201405 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Suppliers

Company
Product
Description
Supplier Links
201405 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 5 Conductors - Black - OLF201405 - Lapp Tannehill
Savage, MN, United States
201405 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 5 Conductors - Black
OLF201405
201405 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 5 Conductors - Black OLF201405
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201405. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201405 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201405.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201405 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.405 NOMINAL OD (MM) : 10.3 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF201405
Product Name 201405 - LAPP ÖLFLEX® TRAY VTC - 14 AWG 5 Conductors - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC VNTC
Unlock Full Specs
to access all available technical data

Similar Products

E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Twisted Pair & Multicore Data Cable - 349668 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details