Lapp Tannehill 16011233 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 16 AWG 5 Conductor - Black OLF16011233

Description
LAPP H05VV-F Cordage, 16 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011233 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011233 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 NOMINAL OD (MM) : 10.6 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H05VV-F Cordage, 16 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011233 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011233 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 NOMINAL OD (MM) : 10.6 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
16011233 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 16 AWG 5 Conductor - Black - OLF16011233 - Lapp Tannehill
Savage, MN, United States
16011233 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 16 AWG 5 Conductor - Black
OLF16011233
16011233 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 16 AWG 5 Conductor - Black OLF16011233
LAPP H05VV-F Cordage, 16 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011233 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011233 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 NOMINAL OD (MM) : 10.6 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H05VV-F Cordage, 16 AWG 5 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe.

LAPP part number 16011233
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011233 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.417 NOMINAL OD (MM) : 10.6 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF16011233
Product Name 16011233 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 16 AWG 5 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534019 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details