LAPP H05VV-F Cordage, 16 AWG 2 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe.
LAPP part number 1601114
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1601114 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.7 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1601114 |
| Product Name | 1601114 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 16 AWG 2 Conductor - Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |