Lapp Tannehill 1321952 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 2 Conductor - Black OLF1321952

Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321952. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321952 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 67 WEIGHT KG/KM : 99
Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321952. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321952 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 67 WEIGHT KG/KM : 99

Suppliers

Company
Product
Description
Supplier Links
1321952 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 2 Conductor - Black - OLF1321952 - Lapp Tannehill
Savage, MN, United States
1321952 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 2 Conductor - Black
OLF1321952
1321952 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 2 Conductor - Black OLF1321952
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321952. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321952 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 67 WEIGHT KG/KM : 99

LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321952.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321952 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 67 WEIGHT KG/KM : 99

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1321952
Product Name 1321952 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 2 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Power Cable - 022043-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 350044 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details