Lapp Tannehill 1321902 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 17 AWG 2 Conductor - Black OLF1321902

Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321902. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321902 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 17 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 56 WEIGHT KG/KM : 84
Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321902. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321902 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 17 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 56 WEIGHT KG/KM : 84

Suppliers

Company
Product
Description
Supplier Links
1321902 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 17 AWG 2 Conductor - Black - OLF1321902 - Lapp Tannehill
Savage, MN, United States
1321902 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 17 AWG 2 Conductor - Black
OLF1321902
1321902 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 17 AWG 2 Conductor - Black OLF1321902
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321902. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321902 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 17 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 56 WEIGHT KG/KM : 84

LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321902.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321902 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 17 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 56 WEIGHT KG/KM : 84

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1321902
Product Name 1321902 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 17 AWG 2 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 113755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534201 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -15 to 80 C (5 to 176 F)
International 0.0900 mm2
View Details