Lapp Tannehill 1321304 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 4 Conductor - Black OLF1321304

Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321304. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321304 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.350 NOMINAL OD (MM) : 8.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 96 WEIGHT KG/KM : 143
Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321304. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321304 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.350 NOMINAL OD (MM) : 8.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 96 WEIGHT KG/KM : 143

Suppliers

Company
Product
Description
Supplier Links
1321304 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 4 Conductor - Black - OLF1321304 - Lapp Tannehill
Savage, MN, United States
1321304 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 4 Conductor - Black
OLF1321304
1321304 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 4 Conductor - Black OLF1321304
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321304. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321304 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.350 NOMINAL OD (MM) : 8.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 96 WEIGHT KG/KM : 143

LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321304.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321304 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.350 NOMINAL OD (MM) : 8.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 96 WEIGHT KG/KM : 143

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1321304
Product Name 1321304 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 16 AWG 4 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 131793-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2010527 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Insulation Pe
View Details