Lapp Tannehill 1321118 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 18 Conductor - Black OLF1321118

Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321118. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 200 WEIGHT KG/KM : 298
Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321118. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 200 WEIGHT KG/KM : 298

Suppliers

Company
Product
Description
Supplier Links
1321118 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 18 Conductor - Black - OLF1321118 - Lapp Tannehill
Savage, MN, United States
1321118 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 18 Conductor - Black
OLF1321118
1321118 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 18 Conductor - Black OLF1321118
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321118. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 200 WEIGHT KG/KM : 298

LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321118.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321118 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 200 WEIGHT KG/KM : 298

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1321118
Product Name 1321118 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 18 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 040783-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2769994 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -196 to 200 C (-321 to 392 F)
View Details