ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311605.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311605 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.563 NOMINAL OD (MM) : 14.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1311605 |
| Product Name | 1311605 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 10 AWG 5 Conductor - Black |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 5 # |