LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249585
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249585 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.122 NOMINAL OD (MM) : 3.1 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | OLF1249585 |
| Product Name | 1249585 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 16 AWG - Red |
| Approvals | UL Approved CE Approved |
| Rated Voltage | 1000 volts |
| Nominal Diameter | 0.1220 inch (3.1 mm) |