Lapp Tannehill 1023352 - LAPP ÖLFLEX® SERVO 3D 7DSL Low Capacitive Hybrid Servo Cable - 16 AWG 6 conductor - Shielded - Black Polyurethane (PUR) OLF123352

Description
LAPP's ÖLFLEX® SERVO 3D 7DSL is a low capacitive hybrid servo cable with a black PUR jacket that is certified for use in three-dimensional (3D) robotic applications. This cable is desiged for up to 5 million torsion cycles and is for use in power chains. This 16 AWG 6 conductor Shielded cable can be ordered using LAPP part number 1023352. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023352 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 3D 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM 21223 | UL VW-1 WEIGHT LBS/MFT : 411 WEIGHT KG/KM : 276
Description
LAPP's ÖLFLEX® SERVO 3D 7DSL is a low capacitive hybrid servo cable with a black PUR jacket that is certified for use in three-dimensional (3D) robotic applications. This cable is desiged for up to 5 million torsion cycles and is for use in power chains. This 16 AWG 6 conductor Shielded cable can be ordered using LAPP part number 1023352. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023352 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 3D 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM 21223 | UL VW-1 WEIGHT LBS/MFT : 411 WEIGHT KG/KM : 276

Suppliers

Company
Product
Description
Supplier Links
1023352 - LAPP ÖLFLEX® SERVO 3D 7DSL Low Capacitive Hybrid Servo Cable - 16 AWG 6 conductor - Shielded - Black Polyurethane (PUR) - OLF123352 - Lapp Tannehill
Savage, MN, United States
1023352 - LAPP ÖLFLEX® SERVO 3D 7DSL Low Capacitive Hybrid Servo Cable - 16 AWG 6 conductor - Shielded - Black Polyurethane (PUR)
OLF123352
1023352 - LAPP ÖLFLEX® SERVO 3D 7DSL Low Capacitive Hybrid Servo Cable - 16 AWG 6 conductor - Shielded - Black Polyurethane (PUR) OLF123352
LAPP's ÖLFLEX® SERVO 3D 7DSL is a low capacitive hybrid servo cable with a black PUR jacket that is certified for use in three-dimensional (3D) robotic applications. This cable is desiged for up to 5 million torsion cycles and is for use in power chains. This 16 AWG 6 conductor Shielded cable can be ordered using LAPP part number 1023352. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023352 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 3D 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM 21223 | UL VW-1 WEIGHT LBS/MFT : 411 WEIGHT KG/KM : 276

LAPP's ÖLFLEX® SERVO 3D 7DSL is a low capacitive hybrid servo cable with a black PUR jacket that is certified for use in three-dimensional (3D) robotic applications. This cable is desiged for up to 5 million torsion cycles and is for use in power chains. This 16 AWG 6 conductor Shielded cable can be ordered using LAPP part number 1023352.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023352 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 3D 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL AWM 21223 | UL VW-1 WEIGHT LBS/MFT : 411 WEIGHT KG/KM : 276

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF123352
Product Name 1023352 - LAPP ÖLFLEX® SERVO 3D 7DSL Low Capacitive Hybrid Servo Cable - 16 AWG 6 conductor - Shielded - Black Polyurethane (PUR)
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multicore Cable - 0399973001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details