Lapp Tannehill 1136634 - LAPP ÖLFLEX® CLASSIC 115 CY - 4 AWG 4 Conductor - Shielded Gray PVC OLF1136634

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 4 AWG / 4 conductor solution today. LAPP part number 1136634. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136634 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.99 NOMINAL OD (MM) : 25.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 949.60 WEIGHT KG/KM : 1413
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 4 AWG / 4 conductor solution today. LAPP part number 1136634. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136634 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.99 NOMINAL OD (MM) : 25.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 949.60 WEIGHT KG/KM : 1413

Suppliers

Company
Product
Description
Supplier Links
1136634 - LAPP ÖLFLEX® CLASSIC 115 CY - 4 AWG 4 Conductor - Shielded Gray PVC - OLF1136634 - Lapp Tannehill
Savage, MN, United States
1136634 - LAPP ÖLFLEX® CLASSIC 115 CY - 4 AWG 4 Conductor - Shielded Gray PVC
OLF1136634
1136634 - LAPP ÖLFLEX® CLASSIC 115 CY - 4 AWG 4 Conductor - Shielded Gray PVC OLF1136634
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 4 AWG / 4 conductor solution today. LAPP part number 1136634. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136634 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.99 NOMINAL OD (MM) : 25.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 949.60 WEIGHT KG/KM : 1413

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 4 AWG / 4 conductor solution today. LAPP part number 1136634.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136634 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.99 NOMINAL OD (MM) : 25.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 949.60 WEIGHT KG/KM : 1413

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1136634
Product Name 1136634 - LAPP ÖLFLEX® CLASSIC 115 CY - 4 AWG 4 Conductor - Shielded Gray PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 168101-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534204 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -10 to 80 C (14 to 176 F)
International 0.0900 mm2
View Details