Lapp Tannehill 1136412 - LAPP ÖLFLEX® CLASSIC 115 CY - 14 AWG 12 Conductor - Shielded Gray PVC OLF1136412

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 14 AWG / 12 conductor solution today. LAPP part number 1136412. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136412 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16.0 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 362.90 WEIGHT KG/KM : 540
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 14 AWG / 12 conductor solution today. LAPP part number 1136412. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136412 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16.0 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 362.90 WEIGHT KG/KM : 540

Suppliers

Company
Product
Description
Supplier Links
1136412 - LAPP ÖLFLEX® CLASSIC 115 CY - 14 AWG 12 Conductor - Shielded Gray PVC - OLF1136412 - Lapp Tannehill
Savage, MN, United States
1136412 - LAPP ÖLFLEX® CLASSIC 115 CY - 14 AWG 12 Conductor - Shielded Gray PVC
OLF1136412
1136412 - LAPP ÖLFLEX® CLASSIC 115 CY - 14 AWG 12 Conductor - Shielded Gray PVC OLF1136412
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 14 AWG / 12 conductor solution today. LAPP part number 1136412. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136412 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16.0 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 362.90 WEIGHT KG/KM : 540

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 14 AWG / 12 conductor solution today. LAPP part number 1136412.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136412 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.63 NOMINAL OD (MM) : 16.0 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 362.90 WEIGHT KG/KM : 540

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1136412
Product Name 1136412 - LAPP ÖLFLEX® CLASSIC 115 CY - 14 AWG 12 Conductor - Shielded Gray PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040783-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
FEP Multiconductor Cable - AS 815-3SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details