Lapp Tannehill 1125312 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 12 Conductors - Transparent OLF1125312

Description
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125312. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125312 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.606 NOMINAL OD (MM) : 15.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125312. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125312 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.606 NOMINAL OD (MM) : 15.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1125312 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 12 Conductors - Transparent - OLF1125312 - Lapp Tannehill
Savage, MN, United States
1125312 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 12 Conductors - Transparent
OLF1125312
1125312 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 12 Conductors - Transparent OLF1125312
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125312. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125312 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.606 NOMINAL OD (MM) : 15.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125312.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125312 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.606 NOMINAL OD (MM) : 15.4 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1125312
Product Name 1125312 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 12 Conductors - Transparent
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Galvanized steel braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3340/200-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers