Lapp Tannehill 11139601 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/4 Conductor - Gray OLF11139601

Description
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139601. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139601 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139601. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139601 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
11139601 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/4 Conductor - Gray - OLF11139601 - Lapp Tannehill
Savage, MN, United States
11139601 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/4 Conductor - Gray
OLF11139601
11139601 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/4 Conductor - Gray OLF11139601
LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139601. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139601 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

LAPP's UNITRONIC® FD CP plus A is a shielded, highly flexible, low-capacitive PUR data cable for sophisticated chain track. This cable is AWM-Recognized by UL for USA and Canada. LAPP part number 11139601.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139601 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP Plus A AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF11139601
Product Name 11139601 - LAPP UNITRONIC® FD CP Plus A Data, Signal & Control Cable - 26 AWG/4 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers