LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101111 is a 6 AWG 3 conductor, unshielded solution with a black PVC jacket.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101111 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.72 NOMINAL OD (MM) : 18.3 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 553.6290323 WEIGHT KG/KM : 823.8
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF11101111 |
| Product Name | 11101111 - LAPP ÖLFLEX® DC 100 - 6 AWG 3 conductor - Unshielded Black PVC |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Number of Conductors | 3 # |