Lapp Tannehill 11101109 - LAPP ÖLFLEX® DC 100 - 10 AWG 3 conductor - Unshielded Black PVC OLF11101109

Description
LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101109 is a 10 AWG 3 conductor, unshielded solution with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.496 NOMINAL OD (MM) : 12.6 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 232.6612903 WEIGHT KG/KM : 346.2
Description
LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101109 is a 10 AWG 3 conductor, unshielded solution with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.496 NOMINAL OD (MM) : 12.6 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 232.6612903 WEIGHT KG/KM : 346.2

Suppliers

Company
Product
Description
Supplier Links
11101109 - LAPP ÖLFLEX® DC 100 - 10 AWG 3 conductor - Unshielded Black PVC - OLF11101109 - Lapp Tannehill
Savage, MN, United States
11101109 - LAPP ÖLFLEX® DC 100 - 10 AWG 3 conductor - Unshielded Black PVC
OLF11101109
11101109 - LAPP ÖLFLEX® DC 100 - 10 AWG 3 conductor - Unshielded Black PVC OLF11101109
LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101109 is a 10 AWG 3 conductor, unshielded solution with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.496 NOMINAL OD (MM) : 12.6 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 232.6612903 WEIGHT KG/KM : 346.2

LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101109 is a 10 AWG 3 conductor, unshielded solution with a black PVC jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.496 NOMINAL OD (MM) : 12.6 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 232.6612903 WEIGHT KG/KM : 346.2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF11101109
Product Name 11101109 - LAPP ÖLFLEX® DC 100 - 10 AWG 3 conductor - Unshielded Black PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
System cable - 706-2300/300-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0600 kilovolts
View Details
3 suppliers