Lapp Tannehill 11101106 - LAPP ÖLFLEX® DC 100 - 16 AWG 3 conductor - Unshielded Black PVC OLF11101106

Description
LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101106 is a 16 AWG 3 conductor, unshielded solution with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101106 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 90.18817204 WEIGHT KG/KM : 134.2
Description
LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101106 is a 16 AWG 3 conductor, unshielded solution with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101106 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 90.18817204 WEIGHT KG/KM : 134.2

Suppliers

Company
Product
Description
Supplier Links
11101106 - LAPP ÖLFLEX® DC 100 - 16 AWG 3 conductor - Unshielded Black PVC - OLF11101106 - Lapp Tannehill
Savage, MN, United States
11101106 - LAPP ÖLFLEX® DC 100 - 16 AWG 3 conductor - Unshielded Black PVC
OLF11101106
11101106 - LAPP ÖLFLEX® DC 100 - 16 AWG 3 conductor - Unshielded Black PVC OLF11101106
LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101106 is a 16 AWG 3 conductor, unshielded solution with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101106 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 90.18817204 WEIGHT KG/KM : 134.2

LAPP's ÖLFLEX® DC 100 is a color-coded cable for the power supply of plants with DC grids. LAPP part number 11101106 is a 16 AWG 3 conductor, unshielded solution with a black PVC jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11101106 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® DC 100 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red (L+) White (L-) Green/Yellow CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 90.18817204 WEIGHT KG/KM : 134.2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF11101106
Product Name 11101106 - LAPP ÖLFLEX® DC 100 - 16 AWG 3 conductor - Unshielded Black PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
System cable - 706-2400/201-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details