LAPP's ÖLFLEX® SERVO FD 7FTC is continuous flex encoder/ feedback cable that is suitable for mounting from cable track to tray. Available in many configurations, including for Rockwell and Siemens servo drives. This cable is verified by the Continuous Flex Test Method (UL Verified ID A522492) and it's low capacitance insulation is ideal for long cable runs. Order LAPP part number 1034112 from Lapp Tannehill today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1034112 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7FTC AWG/GAUGE : 20 & 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.324 NOMINAL OD (MM) : 8.2 VOLTAGE : 1000V TEMPERATURE : -40°F to +194°F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM 22022 | ECOLAB PM 40-1 | CMG per UL 444 WEIGHT LBS/MFT : 60
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1034112 |
| Product Name | 1034112 - LAPP ÖLFLEX® SERVO FD 7FTC Shielded Continuous Flex Encoder/ Feedback Cable - 20 & 24 AWG - 4 pair - Orange TPE Jacket |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Shielded |
| Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved |
| Number of Conductors | 2 # |