Lapp Tannehill 1030613 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 24 AWG 6 twisted pair - Black OLF1030613

Description
LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030613 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030613 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030613 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 24 AWG 6 twisted pair - Black - OLF1030613 - Lapp Tannehill
Savage, MN, United States
1030613 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 24 AWG 6 twisted pair - Black
OLF1030613
1030613 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 24 AWG 6 twisted pair - Black OLF1030613
LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030613 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYCY (TP) BK is a shielded data cable with a black UV-resistant jacket for outdoor use with a black PVC jacket, overall braid to minimize electrical interference, and a twisted pair structure, enabling decoupled conductor curcuits. Order LAPP part number 1030613 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030613 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.334 NOMINAL OD (MM) : 8.5 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030613
Product Name 1030613 - LAPP UNITRONIC® LiYCY (TP) BK - Shielded - Outdoor PVC Data Cable - 24 AWG 6 twisted pair - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-2300/201-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers