Lapp Tannehill 1030416 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 8 pair - Black OLF1030416

Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 8 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030416 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030416 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 8 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030416 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030416 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030416 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 8 pair - Black - OLF1030416 - Lapp Tannehill
Savage, MN, United States
1030416 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 8 pair - Black
OLF1030416
1030416 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 8 pair - Black OLF1030416
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 8 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030416 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030416 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 20 AWG 8 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030416 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030416 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030416
Product Name 1030416 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 8 pair - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-100/310-100 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers