LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 24 AWG 3 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030409 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030409 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.248 NOMINAL OD (MM) : 6.3 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1030409 |
| Product Name | 1030409 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 24 AWG 3 pair - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |