Advantech SCSI-68 Shielded Cable PCL-10168H-2E

Description
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey
Request a Quote Datasheet
Description
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Cincinnati, OH, United States
SCSI-68 Shielded Cable
PCL-10168H-2E
SCSI-68 Shielded Cable PCL-10168H-2E
SCSI-68 Shielded Cable Weight :240g Double-shielded cable with SCSI-II 68-pin male connector Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw 34 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color :Grey

SCSI-68 Shielded Cable

  • Weight :240g
  • Double-shielded cable with SCSI-II 68-pin male connector
  • Insulated half pitch 68pin copper alloy gold plated male connector with thumb screw
  • 34 twist pairs tinned and strand copper wire with drain wire
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • P.V.C. jacket
  • UL 2919 approved
  • Color :Grey
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10168H-2E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HPDB68 6.56' (2.00m) to Shielded

D-Sub Cable Assembly HPDB68 6.56' (2.00m) to Shielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number PCL-10168H-2E 2084-PCL-10168H-2E-ND
Product Name SCSI-68 Shielded Cable D-Sub Cables
Application Instrumentation and Control
Product Type SCSI
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2084-OPT1-M12C-5FL-200-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
D-Sub Cables - BB-232NM9MF25-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 25 ft (76.2 dm)
Connector Type Receptacle, Female Sockets
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
3 suppliers
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Application Instrumentation and Control
Product Type SCSI
Cable Type Flat Cable
View Details
3 suppliers