Lapp Tannehill 1030403 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 5 pair - Black OLF1030403

Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 5 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030403 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 5 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030403 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030403 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 5 pair - Black - OLF1030403 - Lapp Tannehill
Savage, MN, United States
1030403 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 5 pair - Black
OLF1030403
1030403 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 5 pair - Black OLF1030403
LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 5 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030403 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYY (TP) BK is an unshielded, low-frequency data cable with a black PVC UV-resistant jacket for outdoor use. This cable is a 26 AWG 5 pair solution with twisted pairs. The pair-stranded data cable with short lay lengths enables decoupled conductor circuits. Order LAPP part number 1030403 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030403 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.228 NOMINAL OD (MM) : 5.8 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030403
Product Name 1030403 - LAPP UNITRONIC® LiYY (TP) BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 5 pair - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
Connecting cable - 706-100/316-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers