Lapp Tannehill 1030206 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 10 Conductor - Black OLF1030206

Description
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030206 is a 26/10 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030206 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 NOMINAL OD (MM) : 5.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030206 is a 26/10 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030206 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 NOMINAL OD (MM) : 5.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030206 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 10 Conductor - Black - OLF1030206 - Lapp Tannehill
Savage, MN, United States
1030206 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 10 Conductor - Black
OLF1030206
1030206 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 10 Conductor - Black OLF1030206
LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030206 is a 26/10 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030206 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 NOMINAL OD (MM) : 5.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030206 is a 26/10 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030206 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 NOMINAL OD (MM) : 5.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030206
Product Name 1030206 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 26 AWG 10 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details