Lapp Tannehill 1026776 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 16 AWG 3 Conductor - Gray OLF1026776

Description
ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026776 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026776 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.295 NOMINAL OD (MM) : 7.5 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026776 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026776 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.295 NOMINAL OD (MM) : 7.5 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1026776 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 16 AWG 3 Conductor - Gray - OLF1026776 - Lapp Tannehill
Savage, MN, United States
1026776 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 16 AWG 3 Conductor - Gray
OLF1026776
1026776 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 16 AWG 3 Conductor - Gray OLF1026776
ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026776 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026776 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.295 NOMINAL OD (MM) : 7.5 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026776


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026776 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.295 NOMINAL OD (MM) : 7.5 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1026776
Product Name 1026776 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 16 AWG 3 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0457173001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Ethernet Cable - 2115756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Lszh
Cable Shielding Foil; Foil twisted pair (ftp)
View Details