Lapp Tannehill 1026766 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 19 AWG 25 Conductor - Gray OLF1026766

Description
ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026766 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026766 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1026766 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 19 AWG 25 Conductor - Gray - OLF1026766 - Lapp Tannehill
Savage, MN, United States
1026766 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 19 AWG 25 Conductor - Gray
OLF1026766
1026766 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 19 AWG 25 Conductor - Gray OLF1026766
ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026766 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

ÖLFLEX® CHAIN 809 CY is a flexible multi-conductor cable designed for basic continuous flexing applications. An overall tinned copper shield helps suppress the effects of electrical interference. LAPP part number 1026766


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.614 NOMINAL OD (MM) : 15.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1026766
Product Name 1026766 - LAPP ÖLFLEX® CHAIN 809 CY Shielded Multiconductor Cable - 19 AWG 25 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Twisted Pair Cable - 1182513002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349485 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 1.5 mm2
View Details