Lapp Tannehill 1026732 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray OLF1026732

Description
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026732 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026732 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1026732 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray - OLF1026732 - Lapp Tannehill
Savage, MN, United States
1026732 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray
OLF1026732
1026732 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray OLF1026732
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026732 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026732


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1026732
Product Name 1026732 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

E51424 - CAT 5e Ethernet Cable (Quadraxial) - E51426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Insulation Fluoropolymer insulation
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 117571-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534071 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details