Lapp Tannehill 1026708 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 2 Conductor - Gray OLF1026708

Description
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026708 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026708 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026708 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026708 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1026708 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 2 Conductor - Gray - OLF1026708 - Lapp Tannehill
Savage, MN, United States
1026708 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 2 Conductor - Gray
OLF1026708
1026708 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 2 Conductor - Gray OLF1026708
ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026708 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026708 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. LAPP part number 1026708


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1026708 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 809 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 1000V TEMPERATURE : 32°F to +176°F 0°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1026708
Product Name 1026708 - LAPP ÖLFLEX® CHAIN 809 Unshielded Multiconductor Cable - 19 AWG 2 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Power Cable - 1190363001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 534030 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details