Lapp Tannehill 1023382 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023382

Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023382. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023382 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.6 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 409 WEIGHT KG/KM : 275
Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023382. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023382 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.6 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 409 WEIGHT KG/KM : 275

Suppliers

Company
Product
Description
Supplier Links
1023382 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket - OLF1023382 - Lapp Tannehill
Savage, MN, United States
1023382 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
OLF1023382
1023382 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023382
LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023382. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023382 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.6 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 409 WEIGHT KG/KM : 275

LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023382.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023382 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.6 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 409 WEIGHT KG/KM : 275

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023382
Product Name 1023382 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 156589-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361848 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 30 to 60 C (86 to 140 F)
View Details