Lapp Tannehill 1023371 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 6 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023371

Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 6 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023371 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 14.7 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 455 WEIGHT KG/KM : 306
Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 6 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023371 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 14.7 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 455 WEIGHT KG/KM : 306

Suppliers

Company
Product
Description
Supplier Links
1023371 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 6 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket - OLF1023371 - Lapp Tannehill
Savage, MN, United States
1023371 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 6 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
OLF1023371
1023371 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 6 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023371
LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 6 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023371 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 14.7 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 455 WEIGHT KG/KM : 306

LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 6 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023371.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023371 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 14.7 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 455 WEIGHT KG/KM : 306

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023371
Product Name 1023371 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 6 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
AV Adapters - 2863353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details