Lapp Tannehill 1023295 - LAPP ÖLFLEX® SERVO 7DSL - 12 AWG 8 conductors- Orange OLF1023295

Description
LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 12 AWG / 4c + (18 AWG/ 1 pr) + (22 AWG/ 1 pr). LAPP 1023295 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023295 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 12 AWG / 4c + (18 AWG/ 1 pr) + (22 AWG/ 1 pr). LAPP 1023295 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023295 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1023295 - LAPP ÖLFLEX® SERVO 7DSL - 12 AWG 8 conductors- Orange - OLF1023295 - Lapp Tannehill
Savage, MN, United States
1023295 - LAPP ÖLFLEX® SERVO 7DSL - 12 AWG 8 conductors- Orange
OLF1023295
1023295 - LAPP ÖLFLEX® SERVO 7DSL - 12 AWG 8 conductors- Orange OLF1023295
LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 12 AWG / 4c + (18 AWG/ 1 pr) + (22 AWG/ 1 pr). LAPP 1023295 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023295 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 12 AWG / 4c + (18 AWG/ 1 pr) + (22 AWG/ 1 pr). LAPP 1023295


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023295 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023295
Product Name 1023295 - LAPP ÖLFLEX® SERVO 7DSL - 12 AWG 8 conductors- Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
FEP Insulated Stainless Steel Cable, 150V 200C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket FEP
Cable Insulation FEP
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details