Lapp Tannehill 1023239 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Black OLF1023239

Description
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023239 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023239 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.473 NOMINAL OD (MM) : 12 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023239 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023239 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.473 NOMINAL OD (MM) : 12 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1023239 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Black - OLF1023239 - Lapp Tannehill
Savage, MN, United States
1023239 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Black
OLF1023239
1023239 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Black OLF1023239
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023239 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023239 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.473 NOMINAL OD (MM) : 12 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023239


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023239 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.473 NOMINAL OD (MM) : 12 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023239
Product Name 1023239 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 14 AWG 5 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534205 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -10 to 80 C (14 to 176 F)
International 0.0900 mm2
View Details