Lapp Tannehill 1020076 - LAPP ÖLFLEX® SERVO 719 - 10 AWG 8 conductors- Black OLF1020076

Description
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 1020076 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020076 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.6786 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 1020076 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020076 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.6786 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1020076 - LAPP ÖLFLEX® SERVO 719 - 10 AWG 8 conductors- Black - OLF1020076 - Lapp Tannehill
Savage, MN, United States
1020076 - LAPP ÖLFLEX® SERVO 719 - 10 AWG 8 conductors- Black
OLF1020076
1020076 - LAPP ÖLFLEX® SERVO 719 - 10 AWG 8 conductors- Black OLF1020076
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 1020076 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020076 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.6786 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 1020076


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020076 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.6786 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1020076
Product Name 1020076 - LAPP ÖLFLEX® SERVO 719 - 10 AWG 8 conductors- Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Individually shielded pairs
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534031 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details