Lapp Tannehill 1020073 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 8 conductors- Black OLF1020073

Description
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + 2x (18 AWG/1pr). LAPP 1020073 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.5304 NOMINAL OD (MM) : 13.6 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + 2x (18 AWG/1pr). LAPP 1020073 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.5304 NOMINAL OD (MM) : 13.6 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1020073 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 8 conductors- Black - OLF1020073 - Lapp Tannehill
Savage, MN, United States
1020073 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 8 conductors- Black
OLF1020073
1020073 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 8 conductors- Black OLF1020073
LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + 2x (18 AWG/1pr). LAPP 1020073 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.5304 NOMINAL OD (MM) : 13.6 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 14 AWG/4c + 2x (18 AWG/1pr). LAPP 1020073


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020073 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.5304 NOMINAL OD (MM) : 13.6 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1020073
Product Name 1020073 - LAPP ÖLFLEX® SERVO 719 - 14 AWG 8 conductors- Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Individually shielded pairs
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair & Multicore Data Cable - 361848 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 30 to 60 C (86 to 140 F)
View Details