Lapp Tannehill 1020023 - LAPP ÖLFLEX® SERVO 719 CY - 8 AWG 6 conductors- Orange OLF1020023

Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 8 AWG/4c + (16 AWG/1pr). LAPP 1020023 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 8 AWG/4c + (16 AWG/1pr). LAPP 1020023 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1020023 - LAPP ÖLFLEX® SERVO 719 CY - 8 AWG 6 conductors- Orange - OLF1020023 - Lapp Tannehill
Savage, MN, United States
1020023 - LAPP ÖLFLEX® SERVO 719 CY - 8 AWG 6 conductors- Orange
OLF1020023
1020023 - LAPP ÖLFLEX® SERVO 719 CY - 8 AWG 6 conductors- Orange OLF1020023
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 8 AWG/4c + (16 AWG/1pr). LAPP 1020023 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 8 AWG/4c + (16 AWG/1pr). LAPP 1020023


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.768 NOMINAL OD (MM) : 19.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1020023
Product Name 1020023 - LAPP ÖLFLEX® SERVO 719 CY - 8 AWG 6 conductors- Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Individually shielded pairs with braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 104455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details