Lapp Tannehill 1020022 - LAPP ÖLFLEX® SERVO 719 CY - 10 AWG 6 conductors- Orange OLF1020022

Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 10 AWG/4c + (16 AWG/1pr). LAPP 1020022 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 17 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 10 AWG/4c + (16 AWG/1pr). LAPP 1020022 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 17 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1020022 - LAPP ÖLFLEX® SERVO 719 CY - 10 AWG 6 conductors- Orange - OLF1020022 - Lapp Tannehill
Savage, MN, United States
1020022 - LAPP ÖLFLEX® SERVO 719 CY - 10 AWG 6 conductors- Orange
OLF1020022
1020022 - LAPP ÖLFLEX® SERVO 719 CY - 10 AWG 6 conductors- Orange OLF1020022
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 10 AWG/4c + (16 AWG/1pr). LAPP 1020022 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 17 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 10 AWG/4c + (16 AWG/1pr). LAPP 1020022


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020022 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 17 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1020022
Product Name 1020022 - LAPP ÖLFLEX® SERVO 719 CY - 10 AWG 6 conductors- Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Individually shielded pairs with braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349882 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details