Lapp Tannehill 1020017 - LAPP ÖLFLEX® SERVO 719 CY - 2 AWG 4 conductors- Orange OLF1020017

Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 2 AWG/4c. LAPP 1020017 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.091 NOMINAL OD (MM) : 27.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 2 AWG/4c. LAPP 1020017 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.091 NOMINAL OD (MM) : 27.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1020017 - LAPP ÖLFLEX® SERVO 719 CY - 2 AWG 4 conductors- Orange - OLF1020017 - Lapp Tannehill
Savage, MN, United States
1020017 - LAPP ÖLFLEX® SERVO 719 CY - 2 AWG 4 conductors- Orange
OLF1020017
1020017 - LAPP ÖLFLEX® SERVO 719 CY - 2 AWG 4 conductors- Orange OLF1020017
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 2 AWG/4c. LAPP 1020017 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.091 NOMINAL OD (MM) : 27.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 2 AWG/4c. LAPP 1020017


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.091 NOMINAL OD (MM) : 27.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1020017
Product Name 1020017 - LAPP ÖLFLEX® SERVO 719 CY - 2 AWG 4 conductors- Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Individually shielded pairs with braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Multiple Conductor Cables - 100G1121-0.60-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair & Multicore Data Cable - 350048 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details