Lapp Tannehill 0091201 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 3 Conductor - Unshielded Black OLF0091201

Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091201 is a 24 AWG 3 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91201 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 14.92 WEIGHT KG/KM : 22.2
Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091201 is a 24 AWG 3 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91201 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 14.92 WEIGHT KG/KM : 22.2

Suppliers

Company
Product
Description
Supplier Links
0091201 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 3 Conductor - Unshielded Black - OLF0091201 - Lapp Tannehill
Savage, MN, United States
0091201 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 3 Conductor - Unshielded Black
OLF0091201
0091201 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 3 Conductor - Unshielded Black OLF0091201
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091201 is a 24 AWG 3 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91201 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 14.92 WEIGHT KG/KM : 22.2

LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091201 is a 24 AWG 3 conductor Unshielded solution with a Black FEP jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91201 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.3 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 14.92 WEIGHT KG/KM : 22.2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0091201
Product Name 0091201 - LAPP ÖLFLEX® HEAT 205 MC - 24 AWG 3 Conductor - Unshielded Black
Cable Jacket FEP
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details