Lapp Tannehill 00911013 - LAPP ÖLFLEX® HEAT 205 MC - 16 AWG 5 Conductor - Unshielded Black OLF00911013

Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00911013 is a 16 AWG 5 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911013 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.8 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 78.63 WEIGHT KG/KM : 117
Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00911013 is a 16 AWG 5 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911013 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.8 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 78.63 WEIGHT KG/KM : 117

Suppliers

Company
Product
Description
Supplier Links
00911013 - LAPP ÖLFLEX® HEAT 205 MC - 16 AWG 5 Conductor - Unshielded Black - OLF00911013 - Lapp Tannehill
Savage, MN, United States
00911013 - LAPP ÖLFLEX® HEAT 205 MC - 16 AWG 5 Conductor - Unshielded Black
OLF00911013
00911013 - LAPP ÖLFLEX® HEAT 205 MC - 16 AWG 5 Conductor - Unshielded Black OLF00911013
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00911013 is a 16 AWG 5 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911013 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.8 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 78.63 WEIGHT KG/KM : 117

LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 00911013 is a 16 AWG 5 conductor Unshielded solution with a Black FEP jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911013 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.27 NOMINAL OD (MM) : 6.8 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 78.63 WEIGHT KG/KM : 117

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00911013
Product Name 00911013 - LAPP ÖLFLEX® HEAT 205 MC - 16 AWG 5 Conductor - Unshielded Black
Product Type Multiconductor Cable
Cable Jacket FEP
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
System cable - 706-3057/200-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers