Lapp Tannehill 00469173 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 12 AWG 4 Conductor - Black OLF00469173

Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #00469173 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 469173 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #00469173 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 469173 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00469173 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 12 AWG 4 Conductor - Black - OLF00469173 - Lapp Tannehill
Savage, MN, United States
00469173 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 12 AWG 4 Conductor - Black
OLF00469173
00469173 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 12 AWG 4 Conductor - Black OLF00469173
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #00469173 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 469173 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #00469173


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 469173 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00469173
Product Name 00469173 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 12 AWG 4 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3140/500-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers