Lapp Tannehill 0046041 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 20 Conductor - Red-brown OLF0046041

Description
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046041 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46041 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.69 NOMINAL OD (MM) : 17.5 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046041 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46041 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.69 NOMINAL OD (MM) : 17.5 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0046041 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 20 Conductor - Red-brown - OLF0046041 - Lapp Tannehill
Savage, MN, United States
0046041 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 20 Conductor - Red-brown
OLF0046041
0046041 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 20 Conductor - Red-brown OLF0046041
LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046041 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46041 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.69 NOMINAL OD (MM) : 17.5 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable is a high temperature silicone cable. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046041


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46041 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiHF AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Red/Brown JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.69 NOMINAL OD (MM) : 17.5 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0046041
Product Name 0046041 - LAPP ÖLFLEX® HEAT 180 SiHF High Temperature Control Cable - Unshielded - 16 AWG 20 Conductor - Red-brown
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers