Lapp Tannehill 00430323 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 6 AWG 5 Conductor - Black OLF00430323

Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430323. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430323 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 1.083 NOMINAL OD (MM) : 27.5 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430323. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430323 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 1.083 NOMINAL OD (MM) : 27.5 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00430323 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 6 AWG 5 Conductor - Black - OLF00430323 - Lapp Tannehill
Savage, MN, United States
00430323 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 6 AWG 5 Conductor - Black
OLF00430323
00430323 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 6 AWG 5 Conductor - Black OLF00430323
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430323. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430323 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 1.083 NOMINAL OD (MM) : 27.5 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430323.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430323 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 1.083 NOMINAL OD (MM) : 27.5 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF00430323
Product Name 00430323 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 6 AWG 5 Conductor - Black
Cable Jacket Rubber
Cable Insulation Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 1187713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361876 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details