Lapp Tannehill 00430213 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 10 AWG 4 Conductor - Black OLF00430213

Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00430213 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 10 AWG 4 Conductor - Black - OLF00430213 - Lapp Tannehill
Savage, MN, United States
00430213 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 10 AWG 4 Conductor - Black
OLF00430213
00430213 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 10 AWG 4 Conductor - Black OLF00430213
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430213.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.78 NOMINAL OD (MM) : 19.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF00430213
Product Name 00430213 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 10 AWG 4 Conductor - Black
Cable Jacket Rubber
Cable Insulation Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2012217 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details