Lapp Tannehill 0041042 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Black OLF0041042

Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041042. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41042 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.244 x 0.847 NOMINAL OD (MM) : 6.2 x 21.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041042. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41042 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.244 x 0.847 NOMINAL OD (MM) : 6.2 x 21.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0041042 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Black - OLF0041042 - Lapp Tannehill
Savage, MN, United States
0041042 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Black
OLF0041042
0041042 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Black OLF0041042
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041042. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41042 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.244 x 0.847 NOMINAL OD (MM) : 6.2 x 21.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041042.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41042 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.244 x 0.847 NOMINAL OD (MM) : 6.2 x 21.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0041042
Product Name 0041042 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 5 Conductor - Black
Cable Jacket Neoprene; Neoprene
Cable Insulation Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Ribbon Cable - 1792590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details