Lapp Tannehill 0039109 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 9 Conductor - Black OLF0039109

Description
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039109. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039109. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0039109 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 9 Conductor - Black - OLF0039109 - Lapp Tannehill
Savage, MN, United States
0039109 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 9 Conductor - Black
OLF0039109
0039109 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 9 Conductor - Black OLF0039109
LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039109. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief. LAPP part number 0039109.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 39109 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0039109
Product Name 0039109 - LAPP ÖLFLEX® CRANE Multiconductor Cable - Unshielded - 18 AWG 9 Conductor - Black
Cable Jacket Rubber
Cable Insulation Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 0789883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534075 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details