Lapp Tannehill 0038325 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 26 AWG/25 Pair - Gray OLF0038325

Description
LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038325. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38325 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.5 NOMINAL OD (MM) : 12.7 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038325. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38325 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.5 NOMINAL OD (MM) : 12.7 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0038325 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 26 AWG/25 Pair - Gray - OLF0038325 - Lapp Tannehill
Savage, MN, United States
0038325 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 26 AWG/25 Pair - Gray
OLF0038325
0038325 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 26 AWG/25 Pair - Gray OLF0038325
LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038325. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38325 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.5 NOMINAL OD (MM) : 12.7 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® LiHCH (TP) is a halogen-free overall-shielded multi-paired cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0038325.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 38325 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.5 NOMINAL OD (MM) : 12.7 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0038325
Product Name 0038325 - LAPP UNITRONIC® LiHCH (TP) Data, Signal & Control Cable - 26 AWG/25 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/301-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details